FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON Product overview: IS25LQ016B-JKLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ016B-JKLE-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 814101-IS25LQ016B-JK
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ016B-JKLE-TR-ND | 774-IS25LQ016B-JKLE-TR | 814101-IS25LQ016B-JKLE-TR | IS25LQ016B-JKLE-TR | IS25LQ016B-JKLE-TR | IS25LQ016B-JKLE-TR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - IS25LQ016B-JKLE-TR | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad |