Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS25LQ010B-JULE

Description
Win Source Part Number: 1315394-IS25LQ010B-J ULE Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 8 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315394-IS25LQ010B-J ULE Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 8 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1315394-IS25LQ010B-JULE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1315394-IS25LQ010B-JULE
Integrated Circuits (ICs) - Memory 1315394-IS25LQ010B-JULE
Win Source Part Number: 1315394-IS25LQ010B-J ULE Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 8 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1315394-IS25LQ010B-JULE
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 8 ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 800µs
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now
Quad Memory IC and Storage Component - 774-IS25LQ010B-JULE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LQ010B-JULE
Quad Memory IC and Storage Component 774-IS25LQ010B-JULE
IC FLASH 1MBIT SPI/QUAD 8USON Product overview: IS25LQ010B-JULE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ010B-JULE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI/QUAD 8USON Product overview: IS25LQ010B-JULE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ010B-JULE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IS25LQ010B-JULE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 104 MHz 8 ns 8-USON (2x3)

FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 104 MHz 8 ns 8-USON (2x3)

Buy Now
IC FLASH 1MBIT SPI 90NM 8USON

IC FLASH 1MBIT SPI 90NM 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS25LQ010B-JULE - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25LQ010B-JULE
Integrated Circuits (ICs) - Memory - Memory IS25LQ010B-JULE
IC FLASH 1MBIT SPI/QUAD 8USON

IC FLASH 1MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1315394-IS25LQ010B-JULE 774-IS25LQ010B-JULE IS25LQ010B-JULE IS25LQ010B-JULE IS25LQ010B-JULE
Product Name Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 8 ns 8 ns 8 ns 8 ns
Cycle Time 800000 ns 800000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - S25FL127SABNFI100Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details