IC FLSH 1MBIT SPI/QUAD I/O 8SOIC
IC FLSH 1MBIT SPI/QUAD I/O 8SOIC
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 80 MHz 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ010A-JNLE | IS25LQ010A-JNLE | IS25LQ010A-JNLE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 80 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |