IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: IS25LP512M-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP512M-RMLE-
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 133MHz 16-SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
Win Source Part Number: 1000333-IS25LP512M-R
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 1.6ms
Memory Interface: SPI - Quad I/O, QPI, DTR
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS25LP512
IC FLASH 512MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 133 MHz 16-SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP512M-RMLE-TR | 706-IS25LP512M-RMLE-TR-ND | 1000333-IS25LP512M-RMLE-TR | IS25LP512M-RMLE-TR | IS25LP512M-RMLE-TR | IS25LP512M-RMLE-TR | IS25LP512M-RMLE-TR |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 7.5 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |