128Mb QPI/QSPI, 24-ball TFBGA 6x Product overview: IS25LP128F-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128F-RHLE-
IC FLASH 128MBIT SPI/QUAD 24TBGA
IC FLASH 128MBIT SPI/QUAD 24TBGA
IC FLASH 128MBIT SPI/QUAD 24TBGA
128Mb QPI/QSPI, 24-ball TFBGA 6x
128Mb QPI/QSPI, 24-ball TFBGA 6x
FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 166 MHz 24-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP128F-RHLE-TR | 706-IS25LP128F-RHLE-TR-ND | IS25LP128F-RHLE-TR | IS25LP128F-RHLE-TR | IS25LP128F-RHLE-TR |
| Product Name | 128Mb Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Access Time | 8 ns | ||||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Number of Words | 16000 k |