Integrated Silicon Solution, Inc. Memory IS25LP128-JLLE-TR

Description
IC FLASH 128MBIT SPI/QUAD 8WSON
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI/QUAD 8WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25LP128-JLLE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Buy Now Datasheet
Memory - 706-IS25LP128-JLLE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (8x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - 706-IS25LP128-JLLE-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-IS25LP128-JLLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LP128-JLLE-TR
Quad Memory IC and Storage Component 774-IS25LP128-JLLE-TR
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25LP128-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128-JLLE-T R can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25LP128-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128-JLLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - IS25LP128-JLLE-TR - 804625-IS25LP128-JLLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25LP128-JLLE-TR
804625-IS25LP128-JLLE-TR
Memory - Flash - IS25LP128-JLLE-TR 804625-IS25LP128-JLLE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 804625-IS25LP128-JLL E-TR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-WSON (8x6) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 804625-IS25LP128-JLLE-TR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - IS25LP128-JLLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LP128-JLLE-TR
Integrated Circuits (ICs) - Memory IS25LP128-JLLE-TR
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
NOR Flash Serial-SPI 3V 128Mbit 128M x 1bit 8-Pin 7ns WSON T/R - 413-IS25LP128-JLLE-TR - Utmel Electronic Limited
Hong Kong, China
NOR Flash Serial-SPI 3V 128Mbit 128M x 1bit 8-Pin 7ns WSON T/R
413-IS25LP128-JLLE-TR
NOR Flash Serial-SPI 3V 128Mbit 128M x 1bit 8-Pin 7ns WSON T/R 413-IS25LP128-JLLE-TR
NOR Flash Serial-SPI 3V 128Mbit 128M x 1bit 8-Pin 7ns WSON T/R

NOR Flash Serial-SPI 3V 128Mbit 128M x 1bit 8-Pin 7ns WSON T/R

Supplier's Site
Memory - IS25LP128-JLLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25LP128-JLLE-TRDKR-ND 774-IS25LP128-JLLE-TR 804625-IS25LP128-JLLE-TR IS25LP128-JLLE-TR IS25LP128-JLLE-TR 413-IS25LP128-JLLE-TR IS25LP128-JLLE-TR IS25LP128-JLLE-TR
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - IS25LP128-JLLE-TR Integrated Circuits (ICs) - Memory Memory NOR Flash Serial-SPI 3V 128Mbit 128M x 1bit 8-Pin 7ns WSON T/R Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 1024000 kbits 128000 kbits 128000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V 3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABNFB043 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-8
View Details
4 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details