IC FLSH 128MBIT SPI/QUAD 24TFBGA
IC FLSH 128MBIT SPI/QUAD 24TFBGA
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 24-TFBGA (6x8)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LP128-JGLE | IS25LP128-JGLE | IS25LP128-JGLE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 133 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |