Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Voltage - Supply: 2.3V ~ 3.6V
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Clock Frequency: 166 MHz
64Mb QPI/QPI/QSPI, 8-pin WSON 5X Product overview: IS25LP064D-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP064D-JKLE can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (6x5)
64Mb QPI/QPI/QSPI, 8-pin WSON 5X
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP064D-JKLE | 706-IS25LP064D-JKLE-ND | IS25LP064D-JKLE | IS25LP064D-JKLE | |
| Product Name | Integrated Circuits (ICs) Memory Memory | 64Mb Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | Surface Mount |
| Access Time | 8 ns | ||||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |