FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
4MB QSPI, 8-PIN SOP 150MIL, ROHS
4MB QSPI, 8-PIN SOP 150MIL, ROHS
FLASH MEMORY, 4MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
4MB QSPI, 8-PIN SOP 150MIL, ROHS
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP040E-JNLE-TR-ND | IS25LP040E-JNLE-TR | IS25LP040E-JNLE-TR | 33AK3191 | IS25LP040E-JNLE-TR | IS25LP040E-JNLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, 4Mbit, -40 To 105Deg C Rohs Compliant Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash | FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |