Integrated Silicon Solution, Inc. Memory - Flash - IS25LP016D-JNLA3 IS25LP016D-JNLA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921577-IS25LP016D-JN LA3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: IS25LP016 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921577-IS25LP016D-JN LA3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: IS25LP016 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - IS25LP016D-JNLA3 - 921577-IS25LP016D-JNLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25LP016D-JNLA3
921577-IS25LP016D-JNLA3
Memory - Flash - IS25LP016D-JNLA3 921577-IS25LP016D-JNLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921577-IS25LP016D-JN LA3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: IS25LP016 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921577-IS25LP016D-JNLA3
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS25LP016
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LP016D-JNLA3
Quad Memory IC and Storage Component 774-IS25LP016D-JNLA3
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: IS25LP016D-JNLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JNLA3 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: IS25LP016D-JNLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JNLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS25LP016D-JNLA3-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25LP016D-JNLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LP016D-JNLA3
Integrated Circuits (ICs) - Memory IS25LP016D-JNLA3
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory - IS25LP016D-JNLA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921577-IS25LP016D-JNLA3 774-IS25LP016D-JNLA3 706-IS25LP016D-JNLA3-ND IS25LP016D-JNLA3 IS25LP016D-JNLA3 IS25LP016D-JNLA3 IS25LP016D-JNLA3
Product Name Memory - Flash - IS25LP016D-JNLA3 Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27S185DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - 16-3791-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers