FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON Product overview: IS25LP016D-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JKLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371510-IS25LP016D-J
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Base Product Number: IS25LP016
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 16Mbit
Memory Organization: 2M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 800µs
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1600-ND | 774-IS25LP016D-JKLE | 1371510-IS25LP016D-JKLE | IS25LP016D-JKLE | IS25LP016D-JKLE | IS25LP016D-JKLE |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V |