Integrated Silicon Solution, Inc. Nor Flash Memory 16Mbit, 104Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) IS25LP016B-JNLE

Description
NOR FLASH MEMORY 16MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-;RoHS Compliant: Yes
Description
NOR FLASH MEMORY 16MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nor Flash Memory 16Mbit, 104Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) - 38AC1322 - Newark, An Avnet Company
Chicago, IL, United States
Nor Flash Memory 16Mbit, 104Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi)
38AC1322
Nor Flash Memory 16Mbit, 104Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) 38AC1322
NOR FLASH MEMORY 16MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-;RoHS Compliant: Yes

NOR FLASH MEMORY 16MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 38AC1322
Product Name Nor Flash Memory 16Mbit, 104Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi)
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers