Integrated Silicon Solution, Inc. 104MHZ Memory IC and Storage Component IS25CQ032-JBLE-TR

Description
IC FLASH 32MBIT SPI 104MHZ 8SOIC Product overview: IS25CQ032-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25CQ032-JBLE-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 104MHZ 8SOIC Product overview: IS25CQ032-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25CQ032-JBLE-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
104MHZ Memory IC and Storage Component - 774-IS25CQ032-JBLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104MHZ Memory IC and Storage Component
774-IS25CQ032-JBLE-TR
104MHZ Memory IC and Storage Component 774-IS25CQ032-JBLE-TR
IC FLASH 32MBIT SPI 104MHZ 8SOIC Product overview: IS25CQ032-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25CQ032-JBLE-T R can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 104MHZ 8SOIC Product overview: IS25CQ032-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25CQ032-JBLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - IS25CQ032-JBLE-TR - 921575-IS25CQ032-JBLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25CQ032-JBLE-TR
921575-IS25CQ032-JBLE-TR
Memory - Flash - IS25CQ032-JBLE-TR 921575-IS25CQ032-JBLE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921575-IS25CQ032-JBL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: IS25CQ032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921575-IS25CQ032-JBLE-TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: IS25CQ032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 32MBIT SPI 104MHZ 8SOIC

IC FLASH 32MBIT SPI 104MHZ 8SOIC

Supplier's Site Datasheet
Memory - IS25CQ032-JBLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 104 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25CQ032-JBLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25CQ032-JBLE-TR
Integrated Circuits (ICs) - Memory IS25CQ032-JBLE-TR
IC FLASH 32MBIT SPI 104MHZ 8SOIC

IC FLASH 32MBIT SPI 104MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25CQ032-JBLE-TR 921575-IS25CQ032-JBLE-TR IS25CQ032-JBLE-TR IS25CQ032-JBLE-TR IS25CQ032-JBLE-TR
Product Name 104MHZ Memory IC and Storage Component Memory - Flash - IS25CQ032-JBLE-TR Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 4.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; Tape & Reel (TR) SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFA001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details