Integrated Silicon Solution, Inc. Memory - IS24C01-2GLI IS24C01-2GLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974319-IS24C01-2GLI Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974319-IS24C01-2GLI Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS24C01-2GLI - 974319-IS24C01-2GLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS24C01-2GLI
974319-IS24C01-2GLI
Memory - IS24C01-2GLI 974319-IS24C01-2GLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974319-IS24C01-2GLI Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974319-IS24C01-2GLI
Mounting: SMD (SMT)
Memory Size: 128 B
Interface: 2-Wire
Access Time: 5 ms
Categories: Memory
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V

Buy Now
Memory IC and Storage Component - 2020-IS24C01-2GLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS24C01-2GLI
Memory IC and Storage Component 2020-IS24C01-2GLI
Product overview: IS24C01-2GLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS24C01-2GLI can be used for catalog matching and distributor lookup.

Product overview: IS24C01-2GLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS24C01-2GLI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 974319-IS24C01-2GLI 2020-IS24C01-2GLI
Product Name Memory - IS24C01-2GLI Memory IC and Storage Component
Access Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details