Integrated Silicon Solution, Inc. Memory IC and Storage Component IS22ES08G-JCLA1

Description
IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS22ES08G-JCLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22ES08G-JCLA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS22ES08G-JCLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22ES08G-JCLA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS22ES08G-JCLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS22ES08G-JCLA1
Memory IC and Storage Component 774-IS22ES08G-JCLA1
IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS22ES08G-JCLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22ES08G-JCLA1 can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS22ES08G-JCLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22ES08G-JCLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1028140-IS22ES08G-JCLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1028140-IS22ES08G-JCLA1
Integrated Circuits (ICs) - Memory 1028140-IS22ES08G-JCLA1
Win Source Part Number: 1028140-IS22ES08G-JC LA1 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tray Standard Package: 152 Mounting: SMD (SMT) Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: eMMC Alternative Parts (Cross-Reference): IS22ES08G-JCLA1IS22E S08G-JCLA1.; ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS22ES08G-JCLA1 Base Product Number: IS22ES08

Win Source Part Number: 1028140-IS22ES08G-JCLA1
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 152
Mounting: SMD (SMT)
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 200 MHz
Memory Interface: eMMC
Alternative Parts (Cross-Reference): IS22ES08G-JCLA1IS22ES08G-JCLA1.;
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-IS22ES08G-JCLA1
Base Product Number: IS22ES08

Buy Now Datasheet
Memory - 706-IS22ES08G-JCLA1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) eMMC 200MHz 153-VFBGA (11.5x13)

FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) eMMC 200MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Memory - IS22ES08G-JCLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 200 MHz 153-VFBGA (11.5x13)

FLASH - NAND (MLC) Memory IC 64Gbit eMMC 200 MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS22ES08G-JCLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS22ES08G-JCLA1
Integrated Circuits (ICs) - Memory - Memory IS22ES08G-JCLA1
IC FLASH 64GBIT EMMC 153VFBGA

IC FLASH 64GBIT EMMC 153VFBGA

Supplier's Site
IC FLASH 64GBIT EMMC 153VFBGA

IC FLASH 64GBIT EMMC 153VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS22ES08G-JCLA1 1028140-IS22ES08G-JCLA1 706-IS22ES08G-JCLA1-ND IS22ES08G-JCLA1 IS22ES08G-JCLA1 IS22ES08G-JCLA1
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND (MLC)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000000 kbits 64000000 kbits 64000000 kbits 64000000 kbits
Number of Words 64000000 to 8000000 k
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - S25FL128SAGNFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details