FLASH - NAND (MLC) Memory IC 32Gb (4G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 32GBIT EMMC 153VFBGA Product overview: IS22ES04G-JCLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22ES04G-JCLA1 can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852678-IS22ES04G-JCL
Series: Automotive, AEC-Q100
Features: Memory IC 200 MHz
Package: Tray
Family Name: IS22ES04
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 32GBIT EMMC 153VFBGA
IC FLASH 32GBIT EMMC 153VFBGA
FLASH - NAND (MLC) Memory IC 32Gbit eMMC 200 MHz 153-VFBGA (11.5x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS22ES04G-JCLA1-ND | 774-IS22ES04G-JCLA1 | 852678-IS22ES04G-JCLA1 | IS22ES04G-JCLA1 | IS22ES04G-JCLA1 | IS22ES04G-JCLA1 | IS22ES04G-JCLA1 |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - IS22ES04G-JCLA1 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NAND (MLC) | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | 153-VFBGA | BGA; 153-VFBGA | ||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | ||
| Access Time | 13.7 ns |