Integrated Silicon Solution, Inc. Memory IS21TF32G-JCLI-TR

Description
FLASH - NAND (TLC) Memory IC 256Gb (32G x 8) MMC 200MHz 153-VFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND (TLC) Memory IC 256Gb (32G x 8) MMC 200MHz 153-VFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS21TF32G-JCLI-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (TLC) Memory IC 256Gb (32G x 8) MMC 200MHz 153-VFBGA (11.5x13)

FLASH - NAND (TLC) Memory IC 256Gb (32G x 8) MMC 200MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355100-IS21TF32G-JCLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355100-IS21TF32G-JCLI-TR
Integrated Circuits (ICs) - Memory - Memory 1355100-IS21TF32G-JCLI-TR
Win Source Part Number: 1355100-IS21TF32G-JC LI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA (11.5x13) Base Product Number: IS21TF32G Technology: FLASH - NAND (TLC) Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Gbit Memory Organization: 32G x 8 Memory Interface: MMC Clock Frequency: 200 MHz

Win Source Part Number: 1355100-IS21TF32G-JCLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA (11.5x13)
Base Product Number: IS21TF32G
Technology: FLASH - NAND (TLC)
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Gbit
Memory Organization: 32G x 8
Memory Interface: MMC
Clock Frequency: 200 MHz

Buy Now Datasheet
Memory IC and Storage Component - 774-IS21TF32G-JCLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS21TF32G-JCLI-TR
Memory IC and Storage Component 774-IS21TF32G-JCLI-TR
IC FLASH 256GBIT EMMC 153VFBGA Product overview: IS21TF32G-JCLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21TF32G-JCLI-T R can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT EMMC 153VFBGA Product overview: IS21TF32G-JCLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21TF32G-JCLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS21TF32G-JCLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 256Gbit MMC 200 MHz 153-VFBGA (11.5x13)

FLASH - NAND (TLC) Memory IC 256Gbit MMC 200 MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS21TF32G-JCLI-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS21TF32G-JCLI-TR
Integrated Circuits (ICs) - Memory - Memory IS21TF32G-JCLI-TR
IC FLASH 256GBIT EMMC 153VFBGA

IC FLASH 256GBIT EMMC 153VFBGA

Supplier's Site
IC FLASH 32GBIT 3.3V 153FBGA

IC FLASH 32GBIT 3.3V 153FBGA

Supplier's Site Datasheet
IC FLASH 32GBIT 3.3V 153FBGA

IC FLASH 32GBIT 3.3V 153FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS21TF32G-JCLI-TR-ND 1355100-IS21TF32G-JCLI-TR 774-IS21TF32G-JCLI-TR IS21TF32G-JCLI-TR IS21TF32G-JCLI-TR IS21TF32G-JCLI-TR IS21TF32G-JCLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND (TLC) Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 153-VFBGA BGA; Tape & Reel (TR) BGA; 153-VFBGA BGA; 153-VFBGA (11.5x13) 153-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details