FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) MMC 200MHz 100-LFBGA (14x18)
IC FLASH 128GBIT EMMC 100FBGA
FLASH - NAND (TLC) Memory IC 128Gbit MMC 200 MHz 100-LFBGA (14x18)
IC FLASH 16GBIT 3.3V 100FBGA
IC FLASH 16GBIT 3.3V 100FBGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21TF16G-JQLI-TR-ND | IS21TF16G-JQLI-TR | IS21TF16G-JQLI-TR | IS21TF16G-JQLI-TR | IS21TF16G-JQLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND (TLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 100-LBGA | 200 MHz | BGA; 100-LBGA | 100-LBGA |