FLASH - NAND (TLC) Memory IC 64Gb (8G x 8) MMC 200MHz 100-LFBGA (14x18)
Category: IT infrastructure Memory
Win Source Part Number: 1455204-IS21TF08G-JQ
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NAND (TLC) Memory IC 64Gbit MMC 200 MHz 100-LFBGA (14x18)
IC FLASH 64GBIT EMMC 100LFBGA
IC FLASH 8GBIT 3.3V 100FBGA
IC FLASH 8GBIT 3.3V 100FBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21TF08G-JQLI-ND | 1455204-IS21TF08G-JQLI | IS21TF08G-JQLI | IS21TF08G-JQLI | IS21TF08G-JQLI | IS21TF08G-JQLI |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND (TLC) | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 100-LBGA | BGA; 100-LBGA | 100-LBGA |