Integrated Device Technology High-Efficiency Charger for Li-Ion Batteries ZSPM4551AA1W

Description
The ZSPM4551 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. Its switching frequency of 1MHz enables the use of small filter components, resulting in smaller board space and reduced BOM cost. In Full-Charge Constant-Current Mode, the regulation is for constant current ( CC ). Once termination voltage is reached, the regulator operates in voltage mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current. The ZSPM4551 includes supervisory reporting through the NFLT (inverted fault) open-drain output to interface other components in the system. Device programming is achieved by an I²C interface through the SCL and SDA pins.
Datasheet
Description
The ZSPM4551 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. Its switching frequency of 1MHz enables the use of small filter components, resulting in smaller board space and reduced BOM cost. In Full-Charge Constant-Current Mode, the regulation is for constant current ( CC ). Once termination voltage is reached, the regulator operates in voltage mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current. The ZSPM4551 includes supervisory reporting through the NFLT (inverted fault) open-drain output to interface other components in the system. Device programming is achieved by an I²C interface through the SCL and SDA pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Efficiency Charger for Li-Ion Batteries - ZSPM4551AA1W - Integrated Device Technology
San Jose, CA, USA
High-Efficiency Charger for Li-Ion Batteries
ZSPM4551AA1W
High-Efficiency Charger for Li-Ion Batteries ZSPM4551AA1W
The ZSPM4551 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. Its switching frequency of 1MHz enables the use of small filter components, resulting in smaller board space and reduced BOM cost. In Full-Charge Constant-Current Mode, the regulation is for constant current ( CC ). Once termination voltage is reached, the regulator operates in voltage mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current. The ZSPM4551 includes supervisory reporting through the NFLT (inverted fault) open-drain output to interface other components in the system. Device programming is achieved by an I²C interface through the SCL and SDA pins.

The ZSPM4551 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. Its switching frequency of 1MHz enables the use of small filter components, resulting in smaller board space and reduced BOM cost. In Full-Charge Constant-Current Mode, the regulation is for constant current ( CC ). Once termination voltage is reached, the regulator operates in voltage mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current. The ZSPM4551 includes supervisory reporting through the NFLT (inverted fault) open-drain output to interface other components in the system. Device programming is achieved by an I²C interface through the SCL and SDA pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Battery Charger ICs
Product Number ZSPM4551AA1W
Product Name High-Efficiency Charger for Li-Ion Batteries
Cell Type Li-Ion
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers