Integrated Device Technology High-Efficiency Solar PV MPPT Regulator for Super Capacitor Systems ZSPM4523AA1R

Description
The ZSPM4523 is a DC / DC synchronous switching super capacitor charger with fully integrated power switches, internal compensation, and full fault protection. It uses a temperature-independ ent photovoltaic maximum power point tracking ( MPPT ) calculator to optimize power output from the source during Full-Charge Mode. Its 1MHz switching frequency allows using small filter components, which results in smaller board space and reduced bill-of-material costs. In Full-Charge Mode, the duty cycle is controlled by the MPPT function. Once the termination voltage is reached, the regulator operates in Constant Voltage Mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current from VOUT . The ZSPM4523 integrates a wide range of protection circuitry, including input supply under-voltage lockout, output over-voltage protection, current limiting, and thermal shutdown. The ZSPM4523 includes supervisory reporting via the NFLT (Inverted Fault) open-drain output to interface other components in the system. Device programming is achieved by the I²C interface through the SCL and SDA pins.
Datasheet
Description
The ZSPM4523 is a DC / DC synchronous switching super capacitor charger with fully integrated power switches, internal compensation, and full fault protection. It uses a temperature-independ ent photovoltaic maximum power point tracking ( MPPT ) calculator to optimize power output from the source during Full-Charge Mode. Its 1MHz switching frequency allows using small filter components, which results in smaller board space and reduced bill-of-material costs. In Full-Charge Mode, the duty cycle is controlled by the MPPT function. Once the termination voltage is reached, the regulator operates in Constant Voltage Mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current from VOUT . The ZSPM4523 integrates a wide range of protection circuitry, including input supply under-voltage lockout, output over-voltage protection, current limiting, and thermal shutdown. The ZSPM4523 includes supervisory reporting via the NFLT (Inverted Fault) open-drain output to interface other components in the system. Device programming is achieved by the I²C interface through the SCL and SDA pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Efficiency Solar PV MPPT Regulator for Super Capacitor Systems - ZSPM4523AA1R - Integrated Device Technology
San Jose, CA, USA
High-Efficiency Solar PV MPPT Regulator for Super Capacitor Systems
ZSPM4523AA1R
High-Efficiency Solar PV MPPT Regulator for Super Capacitor Systems ZSPM4523AA1R
The ZSPM4523 is a DC / DC synchronous switching super capacitor charger with fully integrated power switches, internal compensation, and full fault protection. It uses a temperature-independ ent photovoltaic maximum power point tracking ( MPPT ) calculator to optimize power output from the source during Full-Charge Mode. Its 1MHz switching frequency allows using small filter components, which results in smaller board space and reduced bill-of-material costs. In Full-Charge Mode, the duty cycle is controlled by the MPPT function. Once the termination voltage is reached, the regulator operates in Constant Voltage Mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current from VOUT . The ZSPM4523 integrates a wide range of protection circuitry, including input supply under-voltage lockout, output over-voltage protection, current limiting, and thermal shutdown. The ZSPM4523 includes supervisory reporting via the NFLT (Inverted Fault) open-drain output to interface other components in the system. Device programming is achieved by the I²C interface through the SCL and SDA pins.

The ZSPM4523 is a DC / DC synchronous switching super capacitor charger with fully integrated power switches, internal compensation, and full fault protection. It uses a temperature-independent photovoltaic maximum power point tracking ( MPPT ) calculator to optimize power output from the source during Full-Charge Mode. Its 1MHz switching frequency allows using small filter components, which results in smaller board space and reduced bill-of-material costs. In Full-Charge Mode, the duty cycle is controlled by the MPPT function. Once the termination voltage is reached, the regulator operates in Constant Voltage Mode. When the regulator is disabled (the EN pin is low), the device draws 10µA (typical) quiescent current from VOUT . The ZSPM4523 integrates a wide range of protection circuitry, including input supply under-voltage lockout, output over-voltage protection, current limiting, and thermal shutdown. The ZSPM4523 includes supervisory reporting via the NFLT (Inverted Fault) open-drain output to interface other components in the system. Device programming is achieved by the I²C interface through the SCL and SDA pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Battery Charger ICs
Product Number ZSPM4523AA1R
Product Name High-Efficiency Solar PV MPPT Regulator for Super Capacitor Systems
Supply Voltage 3.2 to 7.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Wireless Charging ICs - WLC1150-68LQXQT - WLC1150-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
PMIC - Battery Chargers - LT3650EMSE-4.2#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details