Integrated Device Technology Voltage Regulators - Linear ZSPM4141AI1W33

Description
Linear Voltage Regulator IC Output
Description
Linear Voltage Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The ZSPM4141AI1W33 is an ultra-low-power linear voltage regulator designed for applications requiring minimal quiescent current. It operates within a voltage range of 2.5V to 5.5V and can deliver a regulated output voltage of 3.3V, which is factory-configured. The device features a low quiescent current of 20nA at no load and can achieve a quiescent current as low as 100pA in power-down mode, making it suitable for battery-powered and energy-harvesting applications. It supports output loads up to 200mA and includes over-current protection rated at 250mA. The ZSPM4141AI1W33 is packaged in an 8-pin DFN format, which helps minimize board space. Typical applications include portable electronics, industrial devices, medical equipment, smart cards, and RFID systems.

Datasheet Summary
Powered by GS/AI

The ZSPM4141AI1W33 is an ultra-low-power linear voltage regulator designed for applications requiring minimal quiescent current. It operates within a voltage range of 2.5V to 5.5V and can deliver a regulated output voltage of 3.3V, which is factory-configured. The device features a low quiescent current of 20nA at no load and can achieve a quiescent current as low as 100pA in power-down mode, making it suitable for battery-powered and energy-harvesting applications. It supports output loads up to 200mA and includes over-current protection rated at 250mA. The ZSPM4141AI1W33 is packaged in an 8-pin DFN format, which helps minimize board space. Typical applications include portable electronics, industrial devices, medical equipment, smart cards, and RFID systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - ZSPM4141AI1W33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ZSPM4141AI1W33
Voltage Regulators - Linear ZSPM4141AI1W33
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZSPM4141AI1W33
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details