Integrated Device Technology Interface - Interface - Specialized - ZSC31050FAG1-T ZSC31050FAG1-T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717101-ZSC31050FAG1- T Packaging: Tube Mounting Style: SMT Applications: Sensor Signal Conditioner - Resistive Interface: I2C, SPI, ZACwire Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 48V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717101-ZSC31050FAG1- T Packaging: Tube Mounting Style: SMT Applications: Sensor Signal Conditioner - Resistive Interface: I2C, SPI, ZACwire Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 48V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZSC31050FAG1-T - 717101-ZSC31050FAG1-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZSC31050FAG1-T
717101-ZSC31050FAG1-T
Interface - Interface - Specialized - ZSC31050FAG1-T 717101-ZSC31050FAG1-T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717101-ZSC31050FAG1- T Packaging: Tube Mounting Style: SMT Applications: Sensor Signal Conditioner - Resistive Interface: I2C, SPI, ZACwire Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 48V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 717101-ZSC31050FAG1-T
Packaging: Tube
Mounting Style: SMT
Applications: Sensor Signal Conditioner - Resistive
Interface: I2C, SPI, ZACwire
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 77
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 48V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Conditioners
Product Number 717101-ZSC31050FAG1-T
Product Name Interface - Interface - Specialized - ZSC31050FAG1-T
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details