Integrated Device Technology 40V LED Driver with Temperature Compensation ZLED7010ZI1R

Description
The ZLED7010 , one of our ZLED Family of LED control ICs, is an inductive step-down converter that is optimal for driving a single LED or multiple LEDs (connected in series) from a voltage source greater than the voltage rating of the LED . The ZLED7010 operates in continuous mode. Capable of operating efficiently with voltage supplies ranging from 6 VDC to 40 VDC , it is ideal for low-voltage lighting applications. The ZLED7010 minimizes current consumption by remaining in a low-current standby mode (output is off) until a voltage of ≥0.3V is applied to the ADJI pin. In operating mode, the ZLED7010 can source LEDs with an output current of ≤750mA (≤30 watts of output power) that is externally adjustable. The ZLED7010 's integrated output switch and high-side current sensing circuit use an external resistor to adjust the average out-put current. LED control is achieved via an external control signal at the ZLED7010 's ADJI pin, implemented as a pulse-width modulation ( PWM ) waveform for a gated output current or a DC voltage for continuous current. The ZLED7010 provides a temperature compensation function for maintaining stable and reliable LED operation. LED over-temperature conditions are detected via a negative temperature coefficient ( NTC ) thermistor mounted close to the LEDs. If an over-temperature condition occurs, the NTC value reaches the value of a threshold resistor and the IC reduces LED current automatically. After the circuit recovers to a safe temperature, current returns to the set value. ADJO outputs and ADJI inputs of consecutive ICs can be interconnected as a driver chain deploying the temperature compensation information of the predecessor. This reduces the part count because only the first stage of the series requires an NTC .
Datasheet
Description
The ZLED7010 , one of our ZLED Family of LED control ICs, is an inductive step-down converter that is optimal for driving a single LED or multiple LEDs (connected in series) from a voltage source greater than the voltage rating of the LED . The ZLED7010 operates in continuous mode. Capable of operating efficiently with voltage supplies ranging from 6 VDC to 40 VDC , it is ideal for low-voltage lighting applications. The ZLED7010 minimizes current consumption by remaining in a low-current standby mode (output is off) until a voltage of ≥0.3V is applied to the ADJI pin. In operating mode, the ZLED7010 can source LEDs with an output current of ≤750mA (≤30 watts of output power) that is externally adjustable. The ZLED7010 's integrated output switch and high-side current sensing circuit use an external resistor to adjust the average out-put current. LED control is achieved via an external control signal at the ZLED7010 's ADJI pin, implemented as a pulse-width modulation ( PWM ) waveform for a gated output current or a DC voltage for continuous current. The ZLED7010 provides a temperature compensation function for maintaining stable and reliable LED operation. LED over-temperature conditions are detected via a negative temperature coefficient ( NTC ) thermistor mounted close to the LEDs. If an over-temperature condition occurs, the NTC value reaches the value of a threshold resistor and the IC reduces LED current automatically. After the circuit recovers to a safe temperature, current returns to the set value. ADJO outputs and ADJI inputs of consecutive ICs can be interconnected as a driver chain deploying the temperature compensation information of the predecessor. This reduces the part count because only the first stage of the series requires an NTC .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V LED Driver with Temperature Compensation - ZLED7010ZI1R - Integrated Device Technology
San Jose, CA, USA
40V LED Driver with Temperature Compensation
ZLED7010ZI1R
40V LED Driver with Temperature Compensation ZLED7010ZI1R
The ZLED7010 , one of our ZLED Family of LED control ICs, is an inductive step-down converter that is optimal for driving a single LED or multiple LEDs (connected in series) from a voltage source greater than the voltage rating of the LED . The ZLED7010 operates in continuous mode. Capable of operating efficiently with voltage supplies ranging from 6 VDC to 40 VDC , it is ideal for low-voltage lighting applications. The ZLED7010 minimizes current consumption by remaining in a low-current standby mode (output is off) until a voltage of ≥0.3V is applied to the ADJI pin. In operating mode, the ZLED7010 can source LEDs with an output current of ≤750mA (≤30 watts of output power) that is externally adjustable. The ZLED7010 's integrated output switch and high-side current sensing circuit use an external resistor to adjust the average out-put current. LED control is achieved via an external control signal at the ZLED7010 's ADJI pin, implemented as a pulse-width modulation ( PWM ) waveform for a gated output current or a DC voltage for continuous current. The ZLED7010 provides a temperature compensation function for maintaining stable and reliable LED operation. LED over-temperature conditions are detected via a negative temperature coefficient ( NTC ) thermistor mounted close to the LEDs. If an over-temperature condition occurs, the NTC value reaches the value of a threshold resistor and the IC reduces LED current automatically. After the circuit recovers to a safe temperature, current returns to the set value. ADJO outputs and ADJI inputs of consecutive ICs can be interconnected as a driver chain deploying the temperature compensation information of the predecessor. This reduces the part count because only the first stage of the series requires an NTC .

The ZLED7010 , one of our ZLED Family of LED control ICs, is an inductive step-down converter that is optimal for driving a single LED or multiple LEDs (connected in series) from a voltage source greater than the voltage rating of the LED . The ZLED7010 operates in continuous mode. Capable of operating efficiently with voltage supplies ranging from 6 VDC to 40 VDC , it is ideal for low-voltage lighting applications. The ZLED7010 minimizes current consumption by remaining in a low-current standby mode (output is off) until a voltage of ≥0.3V is applied to the ADJI pin. In operating mode, the ZLED7010 can source LEDs with an output current of ≤750mA (≤30 watts of output power) that is externally adjustable. The ZLED7010 's integrated output switch and high-side current sensing circuit use an external resistor to adjust the average out-put current. LED control is achieved via an external control signal at the ZLED7010 's ADJI pin, implemented as a pulse-width modulation ( PWM ) waveform for a gated output current or a DC voltage for continuous current. The ZLED7010 provides a temperature compensation function for maintaining stable and reliable LED operation. LED over-temperature conditions are detected via a negative temperature coefficient ( NTC ) thermistor mounted close to the LEDs. If an over-temperature condition occurs, the NTC value reaches the value of a threshold resistor and the IC reduces LED current automatically. After the circuit recovers to a safe temperature, current returns to the set value. ADJO outputs and ADJI inputs of consecutive ICs can be interconnected as a driver chain deploying the temperature compensation information of the predecessor. This reduces the part count because only the first stage of the series requires an NTC .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category LED Drivers
Product Number ZLED7010ZI1R
Product Name 40V LED Driver with Temperature Compensation
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

2A Driver IC for High Intensity LED Camera Flash - AAT1282 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 2000 milliamps
View Details
4-Channel Led Driver W/Ultra-Wide Dimming Ratio - A80603KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Driver ICs - 1464662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 40 volts
Output Voltage 40 volts
View Details