Integrated Device Technology Universal LED Driver with Temperature Compensation ZLED7001ZI1R

Description
The ZLED7001 , one of our ZLED family of LED control ICs, is a peak current-mode control LED driver IC that is optimal for buck LED driver applications. The ZLED7001 operates in constant off-time mode. Capable of operating efficiently with voltage sources ranging from 8 VDC to 450 VDC or rectified 110 VAC / 220 VAC , it is ideal for High Brightness ( HB ) LED applications. The ZLED7001 provides a PWM input for an external dimming control signal. The ZLED7001 's linear dimming input can be used both for linear dimming (0 to 240 mV) and temperature compensation of the LED current. Because the ZLED7001 's response time is limited only by the rate of change in the inductor current, it attains a high performance pulse-width modulation ( PWM ) dimming response. The ZLED7001 ensures proper output current regulation, without loop compensation, via peak current-mode operation.
Datasheet
Description
The ZLED7001 , one of our ZLED family of LED control ICs, is a peak current-mode control LED driver IC that is optimal for buck LED driver applications. The ZLED7001 operates in constant off-time mode. Capable of operating efficiently with voltage sources ranging from 8 VDC to 450 VDC or rectified 110 VAC / 220 VAC , it is ideal for High Brightness ( HB ) LED applications. The ZLED7001 provides a PWM input for an external dimming control signal. The ZLED7001 's linear dimming input can be used both for linear dimming (0 to 240 mV) and temperature compensation of the LED current. Because the ZLED7001 's response time is limited only by the rate of change in the inductor current, it attains a high performance pulse-width modulation ( PWM ) dimming response. The ZLED7001 ensures proper output current regulation, without loop compensation, via peak current-mode operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal LED Driver with Temperature Compensation - ZLED7001ZI1R - Integrated Device Technology
San Jose, CA, USA
Universal LED Driver with Temperature Compensation
ZLED7001ZI1R
Universal LED Driver with Temperature Compensation ZLED7001ZI1R
The ZLED7001 , one of our ZLED family of LED control ICs, is a peak current-mode control LED driver IC that is optimal for buck LED driver applications. The ZLED7001 operates in constant off-time mode. Capable of operating efficiently with voltage sources ranging from 8 VDC to 450 VDC or rectified 110 VAC / 220 VAC , it is ideal for High Brightness ( HB ) LED applications. The ZLED7001 provides a PWM input for an external dimming control signal. The ZLED7001 's linear dimming input can be used both for linear dimming (0 to 240 mV) and temperature compensation of the LED current. Because the ZLED7001 's response time is limited only by the rate of change in the inductor current, it attains a high performance pulse-width modulation ( PWM ) dimming response. The ZLED7001 ensures proper output current regulation, without loop compensation, via peak current-mode operation.

The ZLED7001 , one of our ZLED family of LED control ICs, is a peak current-mode control LED driver IC that is optimal for buck LED driver applications. The ZLED7001 operates in constant off-time mode. Capable of operating efficiently with voltage sources ranging from 8 VDC to 450 VDC or rectified 110 VAC / 220 VAC , it is ideal for High Brightness ( HB ) LED applications. The ZLED7001 provides a PWM input for an external dimming control signal. The ZLED7001 's linear dimming input can be used both for linear dimming (0 to 240 mV) and temperature compensation of the LED current. Because the ZLED7001 's response time is limited only by the rate of change in the inductor current, it attains a high performance pulse-width modulation ( PWM ) dimming response. The ZLED7001 ensures proper output current regulation, without loop compensation, via peak current-mode operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category LED Drivers
Product Number ZLED7001ZI1R
Product Name Universal LED Driver with Temperature Compensation
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
2MHz LED Driver IC - 745-BTS5662E - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
3 suppliers
LED Drivers - 2331435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 224 watts
Features RoHS Compliant
View Details