Integrated Device Technology LVDS Crystal Oscillator XUM728338.000JU6X

Description
The XUM is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 1500 MHz, the IDT XUM Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUM is an excellent choice over the conventional technologies. The XUM has stabilities as tight as ± 20 ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUM is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 1500 MHz, the IDT XUM Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUM is an excellent choice over the conventional technologies. The XUM has stabilities as tight as ± 20 ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Crystal Oscillator - XUM728338.000JU6X - Integrated Device Technology
San Jose, CA, USA
LVDS Crystal Oscillator
XUM728338.000JU6X
LVDS Crystal Oscillator XUM728338.000JU6X
The XUM is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 1500 MHz, the IDT XUM Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUM is an excellent choice over the conventional technologies. The XUM has stabilities as tight as ± 20 ppm with extremely quick delivery for both standard and custom frequencies.

The XUM is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 1500 MHz, the IDT XUM Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUM is an excellent choice over the conventional technologies. The XUM has stabilities as tight as ± 20 ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUM728338.000JU6X
Product Name LVDS Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 670 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA25M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC555TDF1 - Lingto Electronic Limited
Specs
Frequency 2.1 MHz
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details