Integrated Device Technology Crystals, Oscillators, Resonators - Oscillators XLH536020.000000I

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1329068-XLH536020.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 20 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 631-1152-1,631-1152- 2,767-20-9,FXOHC536R 20,631-1152-6,FXO-HC 536R-20,FXO-HC536R-2 0.000,FXO-HC536R-20- ND Base Product Number: XLH536 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1329068-XLH536020.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 20 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 631-1152-1,631-1152- 2,767-20-9,FXOHC536R 20,631-1152-6,FXO-HC 536R-20,FXO-HC536R-2 0.000,FXO-HC536R-20- ND Base Product Number: XLH536 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1329068-XLH536020.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1329068-XLH536020.000000I
Crystals, Oscillators, Resonators - Oscillators 1329068-XLH536020.000000I
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1329068-XLH536020.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 20 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 631-1152-1,631-1152- 2,767-20-9,FXOHC536R 20,631-1152-6,FXO-HC 536R-20,FXO-HC536R-2 0.000,FXO-HC536R-20- ND Base Product Number: XLH536 RoHS Status: ROHS3 Compliant

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1329068-XLH536020.000000I
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 20 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 631-1152-1,631-1152-2,767-20-9,FXOHC536R20,631-1152-6,FXO-HC536R-20,FXO-HC536R-20.000,FXO-HC536R-20-ND
Base Product Number: XLH536
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystal Oscillators - 2166285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2166285
Crystal Oscillators 2166285
Renesas Electronics XLH536020.000000I

Renesas Electronics XLH536020.000000I

Supplier's Site
Crystal Oscillators - 2166284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2166284
Crystal Oscillators 2166284
Renesas Electronics XLH536020.000000I

Renesas Electronics XLH536020.000000I

Supplier's Site
Crystal Oscillators - 2166285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2166285P
Crystal Oscillators 2166285P
Renesas Electronics XLH536020.000000I

Renesas Electronics XLH536020.000000I

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1329068-XLH536020.000000I 2166285 2166285P
Product Name Crystals, Oscillators, Resonators - Oscillators Crystal Oscillators Crystal Oscillators
Oscillator Type XO; XO (Standard) XO; XO XO; XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Vcxo VCXO
Features / Standards RoHS RoHS RoHS
Frequency 20 MHz 0.7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers