Integrated Device Technology Logic - Logic - Specialty Logic - UA32864BHLFT UA32864BHLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052162-UA32864BHLFT Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052162-UA32864BHLFT Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - UA32864BHLFT - 052162-UA32864BHLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - UA32864BHLFT
052162-UA32864BHLFT
Logic - Logic - Specialty Logic - UA32864BHLFT 052162-UA32864BHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052162-UA32864BHLFT Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052162-UA32864BHLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 052162-UA32864BHLFT
Product Name Logic - Logic - Specialty Logic - UA32864BHLFT
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 32-VFQFN Exposed Pad
IOUT 1 amps
View Details
Switching Regulators - 1227216P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details