Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 213546-TSI574-10GILV
Packaging: Tray
Type: Serial RapidIO Switch
Applications: Wireless Infrastructure
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 399-TEPBGA (21x21)
Alternative Parts (Cross-Reference): TSI564A-10GILY; 80RXS1632AALGI; TSI574-10GIL;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 213546-TSI574-10GILV |
| Product Name | Specialized ICs - TSI574-10GILV |