Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 043365-TSI574-10GCLV
Packaging: Tray
Type: Serial RapidIO Switch
Applications: Wireless Infrastructure
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 399-TEPBGA (21x21)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 043365-TSI574-10GCLV |
| Product Name | Specialized ICs - TSI574-10GCLV |