Integrated Device Technology Logic - Logic - Specialty Logic - SSTVA16857AGLFT SSTVA16857AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102448-SSTVA16857AG LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102448-SSTVA16857AG LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVA16857AGLFT - 1102448-SSTVA16857AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16857AGLFT
1102448-SSTVA16857AGLFT
Logic - Logic - Specialty Logic - SSTVA16857AGLFT 1102448-SSTVA16857AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102448-SSTVA16857AG LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1102448-SSTVA16857AGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1102448-SSTVA16857AGLFT
Product Name Logic - Logic - Specialty Logic - SSTVA16857AGLFT
Package Type SSOP; Other; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1998-1-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Power Management - Specialized - 1727-NEX5208000BVYTR-ND - DigiKey
Specs
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details