Integrated Device Technology Logic - Logic - Specialty Logic - SSTUF32864BHLFT SSTUF32864BHLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795485-SSTUF32864BHL FT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Logic Type: Configurable Registered Buffer for DDR2 Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTUF32864 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): PI74SSTUA32864NBEX; PI74SSTUA32864NBE; PI74SSTUA32864NB; CY2SSTU32864BVXIT; Introduction Date: July 15, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795485-SSTUF32864BHL FT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Logic Type: Configurable Registered Buffer for DDR2 Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTUF32864 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): PI74SSTUA32864NBEX; PI74SSTUA32864NBE; PI74SSTUA32864NB; CY2SSTU32864BVXIT; Introduction Date: July 15, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUF32864BHLFT - 795485-SSTUF32864BHLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUF32864BHLFT
795485-SSTUF32864BHLFT
Logic - Logic - Specialty Logic - SSTUF32864BHLFT 795485-SSTUF32864BHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795485-SSTUF32864BHL FT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Logic Type: Configurable Registered Buffer for DDR2 Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTUF32864 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): PI74SSTUA32864NBEX; PI74SSTUA32864NBE; PI74SSTUA32864NB; CY2SSTU32864BVXIT; Introduction Date: July 15, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795485-SSTUF32864BHLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 96-LFBGA
Mounting: SMD
Logic Type: Configurable Registered Buffer for DDR2
Supply Voltage: 1.7 V ~ 1.9 V
Part Status: Obsolete(EOL)
Resolution: 25, 14
Family Name: SSTUF32864
Categories: Integrated Circuits (ICs)
Manufacturer Package: 96-CABGA (13.5x5.5)
Alternative Parts (Cross-Reference): PI74SSTUA32864NBEX; PI74SSTUA32864NBE; PI74SSTUA32864NB; CY2SSTU32864BVXIT;
Introduction Date: July 15, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 795485-SSTUF32864BHLFT
Product Name Logic - Logic - Specialty Logic - SSTUF32864BHLFT
Package Type Other; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Power Management IC - 16142278 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Logic - Logic - Shift Registers - 74HCT164PW,118 - 1008635-74HCT164PW,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SSOP; Other; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details