Integrated Device Technology 25BIT Logic IC SSTU32864AHLF

Description
IC REGISTERD BUFFER 25BIT 96BGA Product overview: SSTU32864AHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTU32864AHLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REGISTERD BUFFER 25BIT 96BGA Product overview: SSTU32864AHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTU32864AHLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25BIT Logic IC - 703-SSTU32864AHLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25BIT Logic IC
703-SSTU32864AHLF
25BIT Logic IC 703-SSTU32864AHLF
IC REGISTERD BUFFER 25BIT 96BGA Product overview: SSTU32864AHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTU32864AHLF can be used for catalog matching and distributor lookup.

IC REGISTERD BUFFER 25BIT 96BGA Product overview: SSTU32864AHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTU32864AHLF can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SSTU32864AHLF - 763212-SSTU32864AHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTU32864AHLF
763212-SSTU32864AHLF
Logic - Logic - Specialty Logic - SSTU32864AHLF 763212-SSTU32864AHLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763212-SSTU32864AHLF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTU32864A Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): SSTUA32864BHLF; 74SSTU32864CBF8; ; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763212-SSTU32864AHLF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 96-LFBGA
Mounting: SMD
Supply Voltage: 1.7 V ~ 1.9 V
Part Status: Obsolete(EOL)
Resolution: 25, 14
Family Name: SSTU32864A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 96-CABGA (13.5x5.5)
Alternative Parts (Cross-Reference): SSTUA32864BHLF; 74SSTU32864CBF8; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTU32864AHLF 763212-SSTU32864AHLF
Product Name 25BIT Logic IC Logic - Logic - Specialty Logic - SSTU32864AHLF
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Automotive TSSOP Logic IC - 705-74AHC14PW-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5400/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers