QS74FCT823BTQ -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT823BTQ
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
QS74FCT823BTQ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
5V; 5
View Details
6 suppliers
fMAX
120 MHz
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
2 suppliers
fMAX
50 MHz
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details