Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops QS74FCT377ATSO

Description
D FLIP-FLOP, FCT SERIES, 8-BIT
Datasheet
Description
D FLIP-FLOP, FCT SERIES, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - QS74FCT377ATSO - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT377ATSO
Integrated Circuits (ICs) - Logic - Flip Flops QS74FCT377ATSO
D FLIP-FLOP, FCT SERIES, 8-BIT

D FLIP-FLOP, FCT SERIES, 8-BIT

Supplier's Site
Flip Flops - QS74FCT377ATSO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
QS74FCT377ATSO
Flip Flops QS74FCT377ATSO
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number QS74FCT377ATSO QS74FCT377ATSO
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details
Logic - Flip Flops - 74ACQ574SC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details