Integrated Device Technology Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT244TP

Description
Win Source Part Number: 1040244-QS74FCT244TP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Buffer, Line Driver Output Type: 3-State Current - Output High, Low: -, 64mA Number of Elements: 2 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT244TP,QS IQSIQS74FCT244TP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040244-QS74FCT244TP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Buffer, Line Driver Output Type: 3-State Current - Output High, Low: -, 64mA Number of Elements: 2 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT244TP,QS IQSIQS74FCT244TP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040244-QS74FCT244TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040244-QS74FCT244TP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040244-QS74FCT244TP
Win Source Part Number: 1040244-QS74FCT244TP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Buffer, Line Driver Output Type: 3-State Current - Output High, Low: -, 64mA Number of Elements: 2 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT244TP,QS IQSIQS74FCT244TP Product Status: Obsolete

Win Source Part Number: 1040244-QS74FCT244TP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Bulk
Standard Package: 1
Logic Type: Buffer, Line Driver
Output Type: 3-State
Current - Output High, Low: -, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Input Type: TTL
Voltage - Supply: 5V
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: 2156-QS74FCT244TP,QSIQSIQS74FCT244TP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1040244-QS74FCT244TP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 906-1EDI40I12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74HC573PW/AU,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details