Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS74FCT139CTQ

Description
Win Source Part Number: 1218413-QS74FCT139CT Q Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: QS74FCT139 Type: Decoder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output High, Low: 12mA, 32mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT139CTQ, 2156-QS74FCT139CTQ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1218413-QS74FCT139CT Q Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: QS74FCT139 Type: Decoder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output High, Low: 12mA, 32mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT139CTQ, 2156-QS74FCT139CTQ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1218413-QS74FCT139CTQ
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1218413-QS74FCT139CTQ
Win Source Part Number: 1218413-QS74FCT139CT Q Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: QS74FCT139 Type: Decoder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output High, Low: 12mA, 32mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT139CTQ, 2156-QS74FCT139CTQ Product Status: Obsolete

Win Source Part Number: 1218413-QS74FCT139CTQ
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: QS74FCT139
Type: Decoder
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 32mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: QSIQSIQS74FCT139CTQ,2156-QS74FCT139CTQ
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1218413-QS74FCT139CTQ
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 7604101EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
 - 54ACT11138FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 - Acme Chip Technology Co., Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers