Integrated Device Technology Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing QS5813PV

Description
Win Source Part Number: 1383237-QS5813PV Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Package: Bulk Number of Circuits: 1 Standard Package: 44 pcs Output: Clock PLL: Yes Main Purpose: SDRAM DIMM Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Through Hole Package / Case: 48-DIP (0.600", 15.24mm) Supplier Device Package: 48-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383237-QS5813PV Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Package: Bulk Number of Circuits: 1 Standard Package: 44 pcs Output: Clock PLL: Yes Main Purpose: SDRAM DIMM Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Through Hole Package / Case: 48-DIP (0.600", 15.24mm) Supplier Device Package: 48-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1383237-QS5813PV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1383237-QS5813PV
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1383237-QS5813PV
Win Source Part Number: 1383237-QS5813PV Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Package: Bulk Number of Circuits: 1 Standard Package: 44 pcs Output: Clock PLL: Yes Main Purpose: SDRAM DIMM Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Through Hole Package / Case: 48-DIP (0.600", 15.24mm) Supplier Device Package: 48-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383237-QS5813PV
Category: Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Package: Bulk
Number of Circuits: 1
Standard Package: 44 pcs
Output: Clock
PLL: Yes
Main Purpose: SDRAM DIMM
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Through Hole
Package / Case: 48-DIP (0.600", 15.24mm)
Supplier Device Package: 48-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Application Specific Clock/Timing - QS5813PV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
QS5813PV
Application Specific Clock/Timing QS5813PV
SDRAM DIMM Clock Buffer/Driver IC 1 Output 48-PDIP

SDRAM DIMM Clock Buffer/Driver IC 1 Output 48-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 1383237-QS5813PV QS5813PV
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Bus Interface Clock Clock
Package Type DIP; 48-DIP (0.600", 15.24mm) DIP; 48-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
Clock/Timing - Application Specific - CY2310ANZPVXI-1T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers