Integrated Device Technology Logic - Logic - Shift Registers - QS29FCT520ATP QS29FCT520ATP

Description
Pipeline Register, 8-Bit, CMOS, PDIP24
Request a Quote Datasheet
Description
Pipeline Register, 8-Bit, CMOS, PDIP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QS29FCT520ATP - Rochester Electronics
Newburyport, MA, United States
Pipeline Register, 8-Bit, CMOS, PDIP24

Pipeline Register, 8-Bit, CMOS, PDIP24

Supplier's Site Datasheet
Logic - Logic - Shift Registers - QS29FCT520ATP - 286158-QS29FCT520ATP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - QS29FCT520ATP
286158-QS29FCT520ATP
Logic - Logic - Shift Registers - QS29FCT520ATP 286158-QS29FCT520ATP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 286158-QS29FCT520ATP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 286158-QS29FCT520ATP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - QS29FCT520ATP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
QS29FCT520ATP
Shift Registers QS29FCT520ATP
Shift Register, Pipeline 1 Element 8 Bit

Shift Register, Pipeline 1 Element 8 Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number QS29FCT520ATP 286158-QS29FCT520ATP QS29FCT520ATP
Product Name Logic - Logic - Shift Registers - QS29FCT520ATP Shift Registers
Package Type DIP; Other; DIP24
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 3688439 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC164D/DG118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details