Integrated Device Technology Logic - Logic - Shift Registers - QS29FCT2052ATQ QS29FCT2052ATQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 286157-QS29FCT2052AT Q Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 286157-QS29FCT2052AT Q Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - QS29FCT2052ATQ - 286157-QS29FCT2052ATQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - QS29FCT2052ATQ
286157-QS29FCT2052ATQ
Logic - Logic - Shift Registers - QS29FCT2052ATQ 286157-QS29FCT2052ATQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 286157-QS29FCT2052AT Q Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 286157-QS29FCT2052ATQ
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - QS29FCT2052ATQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
QS29FCT2052ATQ
Shift Registers QS29FCT2052ATQ
Transceiver, Non-Inverting 1 Element Bit per Element 3-State Output 48-PDIP

Transceiver, Non-Inverting 1 Element Bit per Element 3-State Output 48-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - QS29FCT2052ATQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
QS29FCT2052ATQ
Integrated Circuits (ICs) - Logic - Shift Registers QS29FCT2052ATQ
QSREGISTERED BUS TRANSCVR, 8-BIT

QSREGISTERED BUS TRANSCVR, 8-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 286157-QS29FCT2052ATQ QS29FCT2052ATQ QS29FCT2052ATQ
Product Name Logic - Logic - Shift Registers - QS29FCT2052ATQ Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 7812778P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 100336PC - Lingto Electronic Limited
Specs
Number of Bits (Stages) 4
View Details
Shift Registers - 7496PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Parallel In / Serial Out; Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details