Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9235A-0NDGI8 P9235A-0NDGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802014-P9235A-0NDGI8 Packaging: Reel Applications: Wireless Power Transmitter Temperature Range - Operating: -40°C ~ 85°C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802014-P9235A-0NDGI8 Packaging: Reel Applications: Wireless Power Transmitter Temperature Range - Operating: -40°C ~ 85°C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9235A-0NDGI8 - 802014-P9235A-0NDGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9235A-0NDGI8
802014-P9235A-0NDGI8
PMIC - PMIC - Power Management - Specialized - P9235A-0NDGI8 802014-P9235A-0NDGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802014-P9235A-0NDGI8 Packaging: Reel Applications: Wireless Power Transmitter Temperature Range - Operating: -40°C ~ 85°C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 802014-P9235A-0NDGI8
Packaging: Reel
Applications: Wireless Power Transmitter
Temperature Range - Operating: -40°C ~ 85°C
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 802014-P9235A-0NDGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9235A-0NDGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers