Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI8 P9035A-0NTGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 791324-P9035A-0NTGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: P9035A Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 48-VFQFPN (6x6) Alternative Parts (Cross-Reference): STWBCTR; LTC4125IUFD#TRPBF ; LTC4125EUFD#PBF; MWCT1111; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 791324-P9035A-0NTGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: P9035A Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 48-VFQFPN (6x6) Alternative Parts (Cross-Reference): STWBCTR; LTC4125IUFD#TRPBF ; LTC4125EUFD#PBF; MWCT1111; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI8 - 791324-P9035A-0NTGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI8
791324-P9035A-0NTGI8
PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI8 791324-P9035A-0NTGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 791324-P9035A-0NTGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: P9035A Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 48-VFQFPN (6x6) Alternative Parts (Cross-Reference): STWBCTR; LTC4125IUFD#TRPBF ; LTC4125EUFD#PBF; MWCT1111; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 791324-P9035A-0NTGI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Applications: Wireless Power Transmitter
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: P9035A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 48-VFQFPN (6x6)
Alternative Parts (Cross-Reference): STWBCTR; LTC4125IUFD#TRPBF ; LTC4125EUFD#PBF; MWCT1111;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 791324-P9035A-0NTGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details