Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9030-0NTGI8 P9030-0NTGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 209616-P9030-0NTGI8 Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 209616-P9030-0NTGI8 Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9030-0NTGI8 - 209616-P9030-0NTGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9030-0NTGI8
209616-P9030-0NTGI8
PMIC - PMIC - Power Management - Specialized - P9030-0NTGI8 209616-P9030-0NTGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 209616-P9030-0NTGI8 Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 209616-P9030-0NTGI8
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VFQFPN (6x6)
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 209616-P9030-0NTGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9030-0NTGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers