Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9025AC-RNBGI8 P9025AC-RNBGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1235003-P9025AC-RNBG I8 Packaging: Reel - TR Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Family Name: P9025AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-QFN (5x5) ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1235003-P9025AC-RNBG I8 Packaging: Reel - TR Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Family Name: P9025AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-QFN (5x5) ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9025AC-RNBGI8 - 1235003-P9025AC-RNBGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9025AC-RNBGI8
1235003-P9025AC-RNBGI8
PMIC - PMIC - Power Management - Specialized - P9025AC-RNBGI8 1235003-P9025AC-RNBGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1235003-P9025AC-RNBG I8 Packaging: Reel - TR Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Family Name: P9025AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-QFN (5x5) ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1235003-P9025AC-RNBGI8
Packaging: Reel - TR
Package: 32-WFQFN Exposed Pad
Applications: Wireless Power Receiver
Mounting: SMD
Family Name: P9025AC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-QFN (5x5)
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235003-P9025AC-RNBGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9025AC-RNBGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901787P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details