Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MPC9819EN MPC9819EN

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115231-MPC9819EN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Main Purpose: CPU, PowerQUICC, Telecom Family Name: MPC9819 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133MHz Alternative Parts (Cross-Reference): SM802120UMG; SM802120UMGTR; MAX3629CTJ+T; MAX3629CTJ+; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115231-MPC9819EN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Main Purpose: CPU, PowerQUICC, Telecom Family Name: MPC9819 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133MHz Alternative Parts (Cross-Reference): SM802120UMG; SM802120UMGTR; MAX3629CTJ+T; MAX3629CTJ+; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MPC9819EN - 115231-MPC9819EN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MPC9819EN
115231-MPC9819EN
Clock/Timing - Clock/Timing - Application Specific - MPC9819EN 115231-MPC9819EN
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115231-MPC9819EN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Main Purpose: CPU, PowerQUICC, Telecom Family Name: MPC9819 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133MHz Alternative Parts (Cross-Reference): SM802120UMG; SM802120UMGTR; MAX3629CTJ+T; MAX3629CTJ+; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 115231-MPC9819EN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Main Purpose: CPU, PowerQUICC, Telecom
Family Name: MPC9819
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133MHz
Alternative Parts (Cross-Reference): SM802120UMG; SM802120UMGTR; MAX3629CTJ+T; MAX3629CTJ+;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia , Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 115231-MPC9819EN
Product Name Clock/Timing - Clock/Timing - Application Specific - MPC9819EN
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA-INT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 2.46 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22391LFXC-01T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers