Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MPC9817SD MPC9817SD

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789329-MPC9817SD Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LSSOP (0.154", 3.90mm Width) Frequency - Max: 66MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: CPU, PowerQUICC, Telecom Part Status: Obsolete(EOL) Family Name: MPC9817 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SM802120UMG; MAX3629CTJ+T; MAX3629CTJ+; SM802120UMGTR; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789329-MPC9817SD Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LSSOP (0.154", 3.90mm Width) Frequency - Max: 66MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: CPU, PowerQUICC, Telecom Part Status: Obsolete(EOL) Family Name: MPC9817 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SM802120UMG; MAX3629CTJ+T; MAX3629CTJ+; SM802120UMGTR; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MPC9817SD
789329-MPC9817SD
Clock/Timing - Clock/Timing - Application Specific - MPC9817SD 789329-MPC9817SD
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789329-MPC9817SD Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LSSOP (0.154", 3.90mm Width) Frequency - Max: 66MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: CPU, PowerQUICC, Telecom Part Status: Obsolete(EOL) Family Name: MPC9817 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SM802120UMG; MAX3629CTJ+T; MAX3629CTJ+; SM802120UMGTR; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 789329-MPC9817SD
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LSSOP (0.154", 3.90mm Width)
Frequency - Max: 66MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVCMOS
PLL: Yes
Main Purpose: CPU, PowerQUICC, Telecom
Part Status: Obsolete(EOL)
Family Name: MPC9817
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SM802120UMG; MAX3629CTJ+T; MAX3629CTJ+; SM802120UMGTR;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 789329-MPC9817SD
Product Name Clock/Timing - Clock/Timing - Application Specific - MPC9817SD
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY284108ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD80052BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details