Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456ACR2 MPC9456ACR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 041784-MPC9456ACR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 041784-MPC9456ACR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456ACR2 - 041784-MPC9456ACR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456ACR2
041784-MPC9456ACR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456ACR2 041784-MPC9456ACR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 041784-MPC9456ACR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 041784-MPC9456ACR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: Yes/No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 041784-MPC9456ACR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456ACR2
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74LVCH16344AXPA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-007A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
2 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers