Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449AE MPC9449AE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1079445-MPC9449AE Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1079445-MPC9449AE Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449AE - 1079445-MPC9449AE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449AE
1079445-MPC9449AE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449AE 1079445-MPC9449AE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1079445-MPC9449AE Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1079445-MPC9449AE
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1079445-MPC9449AE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449AE
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 52-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - AD802-155KR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details