Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218RLF MK74CB218RLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132513-MK74CB218RLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132513-MK74CB218RLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218RLF - 132513-MK74CB218RLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218RLF
132513-MK74CB218RLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218RLF 132513-MK74CB218RLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132513-MK74CB218RLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132513-MK74CB218RLF
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 132513-MK74CB218RLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218RLF
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 28-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391D - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details