Integrated Device Technology Spread Spectrum Clock Generator MK5818SLF

Description
The MK5818 generates a low EMI output clock and a reference clock from a clock or crystal input. The part is designed to lower EMI through the application of spreading a clock. Using IDT ’ proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output, reducing the frequency amplitude peaks by several dB depending on spread range. The MK5818 offers a range of down spread from a high speed clock or crystal input. The MK5818 generates one modulated ( SSCLK ) and unmodulated ( REFCLK ) clock and is compatible with Cypress CY25818 . The modulated clock is controlled by the select pin, and the unmodulated clock has the same frequency as the input clock or crystal.
Datasheet
Description
The MK5818 generates a low EMI output clock and a reference clock from a clock or crystal input. The part is designed to lower EMI through the application of spreading a clock. Using IDT ’ proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output, reducing the frequency amplitude peaks by several dB depending on spread range. The MK5818 offers a range of down spread from a high speed clock or crystal input. The MK5818 generates one modulated ( SSCLK ) and unmodulated ( REFCLK ) clock and is compatible with Cypress CY25818 . The modulated clock is controlled by the select pin, and the unmodulated clock has the same frequency as the input clock or crystal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Clock Generator - MK5818SLF - Integrated Device Technology
San Jose, CA, USA
Spread Spectrum Clock Generator
MK5818SLF
Spread Spectrum Clock Generator MK5818SLF
The MK5818 generates a low EMI output clock and a reference clock from a clock or crystal input. The part is designed to lower EMI through the application of spreading a clock. Using IDT ’ proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output, reducing the frequency amplitude peaks by several dB depending on spread range. The MK5818 offers a range of down spread from a high speed clock or crystal input. The MK5818 generates one modulated ( SSCLK ) and unmodulated ( REFCLK ) clock and is compatible with Cypress CY25818 . The modulated clock is controlled by the select pin, and the unmodulated clock has the same frequency as the input clock or crystal.

The MK5818 generates a low EMI output clock and a reference clock from a clock or crystal input. The part is designed to lower EMI through the application of spreading a clock. Using IDT ’ proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output, reducing the frequency amplitude peaks by several dB depending on spread range. The MK5818 offers a range of down spread from a high speed clock or crystal input. The MK5818 generates one modulated ( SSCLK ) and unmodulated ( REFCLK ) clock and is compatible with Cypress CY25818 . The modulated clock is controlled by the select pin, and the unmodulated clock has the same frequency as the input clock or crystal.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number MK5818SLF
Product Name Spread Spectrum Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08566-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details